location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56709 above ground pool Framed pool Round 9150 L Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56709
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56709 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927559 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bestway 56709 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Steel Pro 56709 above ground pool Framed pool Round 9150 L Brown:
This short summary of the Bestway Steel Pro 56709 above ground pool Framed pool Round 9150 L Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56709, 9150 L, Framed pool, Brown, 87.3 lbs (39.6 kg)

Long summary description Bestway Steel Pro 56709 above ground pool Framed pool Round 9150 L Brown:
This is an auto-generated long summary of Bestway Steel Pro 56709 above ground pool Framed pool Round 9150 L Brown based on the first three specs of the first five spec groups.

Bestway Steel Pro 56709. Pool type: Framed pool, Shape: Round, Capacity: 9150 L. Filtration capacity: 2000 l/h. Pool liner thickness: 0.0315" (0.8 mm), Height: 39.4" (1000 mm), Diameter: 144.1" (3.66 m). Package width: 17.3" (440 mm), Package depth: 45.7" (1160 mm), Package height: 15.4" (390 mm). Quantity per pallet: 3 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
9150 L
Product color *
Brown
Material
PVC, Polyester, Steel
Intrastat code
95069990
Filtering
Filter pump included
Yes
Filtration capacity
2000 l/h
Technical details
Package volume
199000 cm³
Weight & dimensions
Pool liner thickness
0.0315" (0.8 mm)
Height
39.4" (1000 mm)
Diameter
144.1" (3.66 m)
Weight
87.3 lbs (39.6 kg)
Packaging data
Package width
17.3" (440 mm)
Package depth
45.7" (1160 mm)
Package height
15.4" (390 mm)
Package type
Box
Logistics data
Quantity per pallet
3 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)