location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Elliptic Family Pool 2.29m x 1.52m x 51cm - blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54066 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951462 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor :
The short editorial description of Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor

ELLIPTIC POOL
More>>>
Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor:
The official marketing text of Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor as supplied by the manufacturer

ELLIPTIC POOL
- One 3 interconnecting nozzle
- Sturdy pre-tested vinyl
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 542 L 143 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One pool, repair patch

Short summary description Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor:
This short summary of the Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 54066, 542 L, Inflatable pool, Multicolor, 8.86 lbs (4.02 kg)

Long summary description Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor:
This is an auto-generated long summary of Bestway 54066 above ground pool Inflatable pool Oval 542 L Multicolor based on the first three specs of the first five spec groups.

Bestway 54066. Pool type: Inflatable pool, Shape: Oval, Capacity: 542 L. Wall thickness: 0.0114" (0.29 mm), Width: 90.2" (2290 mm), Height: 20.1" (510 mm). Package width: 15.7" (400 mm), Package depth: 15.7" (400 mm), Package height: 4.33" (110 mm). Quantity per pallet: 30 pc(s), Minimum order quantity: 2 pc(s)

Features
Season
Summer
Recommended age (min) *
6 yr(s)
Sunshade
No
Pool type *
Inflatable pool
Shape *
Oval
Capacity *
542 L
Product color *
Multicolor
Material
Vinyl
Intrastat code
95069990
Ladder
Ladder
No
Technical details
Package volume
42000 cm³
Weight & dimensions
Wall thickness
0.0114" (0.29 mm)
Width
90.2" (2290 mm)
Height
20.1" (510 mm)
Depth
59.8" (1520 mm)
Weight
8.86 lbs (4.02 kg)
Packaging data
Package width
15.7" (400 mm)
Package depth
15.7" (400 mm)
Package height
4.33" (110 mm)
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
30 pc(s)
Minimum order quantity
2 pc(s)
Brand Image Article code product Stock Price from
Bestway 12819 above ground pool Inflatable pool Rectangular 400 L Blue, White Bestway 12819 above ground pool Inflatable pool Rectangular 400 L Blue, White
(show image)
12819 12819