location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53051 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play Center Interactive Play Pool 2.79m x 1.73m x 1.02m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914146
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:13
The date of the most recent change of the data-sheet in Icecat's system
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 53051 kiddie pool :
The short editorial description of Bestway 53051 kiddie pool

INTERACTIVE PLAY POOL
More>>>
Bestway 53051 kiddie pool:
The official marketing text of Bestway 53051 kiddie pool as supplied by the manufacturer

INTERACTIVE PLAY POOL
- Safety valves
- Sturdy pre-tested vinyl
- Includes 6 game balls to roll up and down the inflatable ball ramp and 3 inflatable rings to play ring toss!
- Removable slide with tie ropes and built-in grommets
- Water sprayer attaches to garden hose
- Fun for children
- Repair patch included
- Designed water capacity: 250 L (66 gal.)
- Releases pool water with the easy-to-use drain valve!
- Content: One play pool, six game balls, three rings, repair patch

Short summary description Bestway 53051 kiddie pool:
This short summary of the Bestway 53051 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53051, 250 L, 2 yr(s), Vinyl, Multicolor

Long summary description Bestway 53051 kiddie pool:
This is an auto-generated long summary of Bestway 53051 kiddie pool based on the first three specs of the first five spec groups.

Bestway 53051. Capacity: 250 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product color: Multicolor

Features
Material *
Vinyl
Coloration
Pattern
Product color *
Multicolor
Recommended age (min) *
2 yr(s)
Water sprayer
Yes
Self-locking safety valve
Yes
Intrastat code
95069990
Ergonomics
Removable slide
Yes
Weight & dimensions
Capacity *
250 L
Width
109.8" (2790 mm)
Depth
68.1" (1730 mm)
Height
40.2" (1020 mm)
Weight & dimensions
Deflated size (W x L)
98.4 x 72.4" (2500 x 1840 mm)
Thickness
0.00945" (0.24 mm)
Packaging data
Package type
Full color box
Package width
15.7" (400 mm)
Package depth
15.5" (393 mm)
Package height
4.33" (110 mm)
Package volume
61000 cm³
Packaging content
Repair patch included
Yes
Packaging content
3 x rings, 6 x balls
Logistics data
Quantity per pallet
60 pc(s)
Minimum order quantity
3 pc(s)