location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51112 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Kiddie Pool Φ64cm x H25cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138905625
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 51112 kiddie pool :
The short editorial description of Bestway 51112 kiddie pool

KIDDIE POOL
More>>>
Bestway 51112 kiddie pool:
The official marketing text of Bestway 51112 kiddie pool as supplied by the manufacturer

KIDDIE POOL
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable floor
- 3 air chambers
- Unique side panel construction
- Repair patch included
- Designed water capacity: 26 L 7 gal.)
- Content: One pool, repair patch

Short summary description Bestway 51112 kiddie pool:
This short summary of the Bestway 51112 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 51112, 26 L, 2 yr(s), Vinyl, Blue, Red, Yellow

Long summary description Bestway 51112 kiddie pool:
This is an auto-generated long summary of Bestway 51112 kiddie pool based on the first three specs of the first five spec groups.

Bestway 51112. Capacity: 26 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product color: Blue, Red, Yellow

Features
Material *
Vinyl
Product color *
Blue, Red, Yellow
Recommended age (min) *
2 yr(s)
Inflatable floor
Yes
Chambers quantity
3
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
26 L
Diameter
25.2" (64 cm)
Height
9.84" (250 mm)
Packaging data
Package type
Box
Package width
7.8" (198 mm)
Package depth
1.57" (40 mm)
Package height
7.8" (198 mm)
Package weight
15.4 oz (436 g)
Package volume
45000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
576 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 51061 kiddie pool Bestway 51061 kiddie pool
(show image)
51061 Inflatable 2-Ring Kiddie Pool 61cm x H15cm