location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51033 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Kiddie Pool Φ70cm x H30cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51033
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 51033 kiddie pool :
The short editorial description of Bestway 51033 kiddie pool

KIDDIE POOL
More>>>
Bestway 51033 kiddie pool:
The official marketing text of Bestway 51033 kiddie pool as supplied by the manufacturer

KIDDIE POOL
- Safety valves
- Sturdy pre-tested vinyl
- 3 equal rings
- Repair patch included
- Designed water capacity: 43 L 11 gal.)
- Content: One pool, repair patch

Short summary description Bestway 51033 kiddie pool:
This short summary of the Bestway 51033 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 51033, 43 L, 2 yr(s), Vinyl, Blue, Pink

Long summary description Bestway 51033 kiddie pool:
This is an auto-generated long summary of Bestway 51033 kiddie pool based on the first three specs of the first five spec groups.

Bestway 51033. Capacity: 43 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product color: Blue, Pink

Features
Material *
Vinyl
Coloration
Monochromatic
Product color *
Blue, Pink
Recommended age (min) *
2 yr(s)
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
43 L
Diameter
27.6" (70 cm)
Height
11.8" (300 mm)
Weight
14.5 oz (412 g)
Packaging data
Package type
Blister
Package width
11" (280 mm)
Package depth
10.8" (275 mm)
Package height
0.984" (25 mm)
Package volume
24000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
1296 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 51061 kiddie pool Bestway 51061 kiddie pool
(show image)
51061 Inflatable 2-Ring Kiddie Pool 61cm x H15cm
Bestway 51115 kiddie pool Bestway 51115 kiddie pool
(show image)
51115 Inflatable Aquababes Pool 1.65m x 1.04m x 25cm
JILONG

JILONG JL097001NPF kiddie pool
(show image)
JL097001NPF JL097001NPF 0.00
(excl. VAT)
0 (incl. VAT)