location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43265 pool/beach float Multicolor Pattern Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43265
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43265
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967678
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43265 pool/beach float Multicolor Pattern Floating mattress:
This short summary of the Bestway 43265 pool/beach float Multicolor Pattern Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43265, Multicolor, Floating mattress, Pattern, Boy/Girl, 198.4 lbs (90 kg), 49.2" (1250 mm)

Long summary description Bestway 43265 pool/beach float Multicolor Pattern Floating mattress:
This is an auto-generated long summary of Bestway 43265 pool/beach float Multicolor Pattern Floating mattress based on the first three specs of the first five spec groups.

Bestway 43265. Product color: Multicolor, Product type: Floating mattress, Coloration: Pattern. Width: 49.2" (1250 mm), Length: 74" (1880 mm), Height: 8.86" (225 mm). Package width: 9.45" (240 mm), Package depth: 9.45" (240 mm), Package height: 2.36" (60 mm). Quantity per pallet: 378 pc(s), Minimum order quantity: 6 pc(s)

Features
Product color *
Multicolor
Coloration *
Pattern
Product type *
Floating mattress
Maximum load weight
198.4 lbs (90 kg)
Recommended gender *
Boy/Girl
Chambers quantity
2
Cup holder
No
Heavy-duty handles
No
Intrastat code
39269097
Weight & dimensions
Width
49.2" (1250 mm)
Length
74" (1880 mm)
Height
8.86" (225 mm)
Weight & dimensions
Weight
2.6 lbs (1.18 kg)
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
2.36" (60 mm)
Package volume
25000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per pallet
378 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 43264 pool/beach float Multicolor Pattern PVC Floating island Bestway 43264 pool/beach float Multicolor Pattern PVC Floating island
(show image)
43264 43264
Bestway 43183 pool/beach float Multicolor Vinyl Floating mattress Bestway 43183 pool/beach float Multicolor Vinyl Floating mattress
(show image)
43183 43183