location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolerz Inflatable Tropical Breeze Island 3.89m x 2.74m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43105
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138907117 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:51:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island :
The short editorial description of Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island

TROPICAL BREEZE
More>>>
Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island:
The official marketing text of Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island as supplied by the manufacturer

TROPICAL BREEZE
- Seven 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Grab lines on both ends
- Extra wide pillow backrests
- Removable sun shade
- 6 cup holders
- Includes one cooler bag
- Heavy-duty repair patch included
- Content: One island, one sun shade, one cooler bag, repair patch
- Made in China

Short summary description Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island:
This short summary of the Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43105, Blue, White, Floating island, Pattern, Vinyl, 1190.5 lbs (540 kg), China

Long summary description Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island:
This is an auto-generated long summary of Bestway 43105 pool/beach float Blue, White Pattern Vinyl Floating island based on the first three specs of the first five spec groups.

Bestway 43105. Product color: Blue, White, Product type: Floating island, Coloration: Pattern. Width: 146.9" (3730 mm), Depth: 103.9" (2640 mm), Height: 28.7" (730 mm). Package width: 23.6" (600 mm), Package depth: 16.7" (425 mm), Package height: 13" (330 mm). Quantity per pallet: 20 pc(s), Minimum order quantity: 1 pc(s)

Features
Product color *
Blue, White
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating island
Maximum load weight
1190.5 lbs (540 kg)
Backrest
Yes
Cup holder
Yes
Number of cup holders
6
Heavy-duty handles
Yes
Grab lines
Yes
Country of origin
China
Intrastat code
39269097
Weight & dimensions
Width
146.9" (3730 mm)
Depth
103.9" (2640 mm)
Height
28.7" (730 mm)
Weight & dimensions
Weight
53.8 lbs (24.4 kg)
Thickness
0.0177" (0.45 mm)
Packaging data
Package width
23.6" (600 mm)
Package depth
16.7" (425 mm)
Package height
13" (330 mm)
Package volume
94000 cm³
Package type
Box
Packaging content
Sunshade
Yes
Cooler bag
Yes
3 interconnecting nozzles
Yes
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per pallet
20 pc(s)
Minimum order quantity
1 pc(s)