location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 31040 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable jungle Trek Beach Ball 51cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138908060
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:07:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 31040 inflatable toy :
The short editorial description of Bestway 31040 inflatable toy

JUNGLE TREK BEACH BALL
More>>>
Bestway 31040 inflatable toy:
The official marketing text of Bestway 31040 inflatable toy as supplied by the manufacturer

JUNGLE TREK BEACH BALL
- Safety valve
- Sturdy pre-tested vinyl
- Content: One beach ball
- Made in China

Short summary description Bestway 31040 inflatable toy:
This short summary of the Bestway 31040 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 31040, Vinyl, Multicolor

Long summary description Bestway 31040 inflatable toy:
This is an auto-generated long summary of Bestway 31040 inflatable toy based on the first three specs of the first five spec groups.

Bestway 31040. Proper use: Pool, Safety valve, Material: Vinyl, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Vinyl
Proper use
Pool
Safety valve
Yes
Country of origin
China
Weight & dimensions
Diameter
13.4" (34 cm)
Deflated size (W x L)
20.1 x 6.69" (510 x 170 mm)
Packaging data
Package type
Polybag with insert card