location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 30009 swimming kit Blue, White Child, Youth & Adult

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Swim Combo Set Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138943870
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:14
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 30009 swimming kit Blue, White Child, Youth & Adult:
This short summary of the Bestway 30009 swimming kit Blue, White Child, Youth & Adult data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 30009, Child, Youth & Adult, Blue, White, 42.5" (1080 mm), 31.3" (795 mm), 42.5" (1080 mm), 78 lbs (35.4 kg)

Long summary description Bestway 30009 swimming kit Blue, White Child, Youth & Adult:
This is an auto-generated long summary of Bestway 30009 swimming kit Blue, White Child, Youth & Adult based on the first three specs of the first five spec groups.

Bestway 30009. Recommended age group: Child, Youth & Adult, Product color: Blue, White. Package width: 42.5" (1080 mm), Package depth: 31.3" (795 mm), Package height: 42.5" (1080 mm). Number of products included: 56 pc(s). Minimum order quantity: 1 pc(s), Quantity per pallet: 1 pc(s)

Features
Snorkel *
Yes
Diving fins *
No
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product color *
Blue, White
Recommended age group *
Child, Youth & Adult
Intrastat code
95062900
Packaging data
Package width
42.5" (1080 mm)
Package depth
31.3" (795 mm)
Package height
42.5" (1080 mm)
Package weight
78 lbs (35.4 kg)
Package volume
936000 cm³
Package type
Display stand with blister card
Packaging content
Number of products included *
56 pc(s)
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
1 pc(s)