Bestway logo

Bestway 25022 swimming kit Blue, Yellow Child

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123060
Info modified on:
14 Mar 2024, 18:58:58
Long product name Bestway 25022 swimming kit Blue, Yellow Child:

Dream Diver Snorkel Set

Bestway 25022 swimming kit Blue, Yellow Child:

- Tempered glass lenses
- Silicone skirt with double feathered edge for a precision, leak-resistant fit
- Fully adjustable, silicone split head strap
- Silicone form-fitted snorkel mouthpiece
- Integrated purge valve for easy water clearing
- Dry-top snorkel technology prevents virtually all water infiltration
- Soft, comfort-tested fins sized L: US (8-9.5); EUR (40-42)
- Contents: One mask, one snorkel and one pair of fins

Short summary description Bestway 25022 swimming kit Blue, Yellow Child:

Bestway 25022, Child, Blue, Yellow, 14 yr(s), L, 40-42, 8-9.5

Long summary description Bestway 25022 swimming kit Blue, Yellow Child:

Bestway 25022. Recommended age group: Child, Product color: Blue, Yellow, Recommended age (min): 14 yr(s). Package width: 22.2" (565 mm), Package depth: 3.27" (83 mm), Package height: 7.48" (190 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 168 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.