location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD RW DW1640 ivory Bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.B5U15.0F1
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD-RW
  • - Internal
  • - Black
Long product name BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black :
The short editorial description of BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black

DVD RW DW1640 ivory Bulk
More>>>
BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black:
The official marketing text of BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black as supplied by the manufacturer

All-in-one digital media solution
With the DW1640 all-in-one digital media solution, you can digitally preserve your precious photographs and home movies on DVD or CD, ready for playback in most DVD players and computer CD/DVD drives. Additionally, by utilizing Double Layer technology along with DVD+R DL media you can take advantage of an increased storage capacity of 8.5GB of data per disc, or up to 4 hours of DVD quality video.
BenQ QVideo - The Easy Way to Create a Personal DVD
Creating your own DVD disc from a TV, DV, or AV source is now easier than ever! With QVideo 2.0, making your own DVD is simple, and it’s in real time. Compact Drive Design Compact-size DW1640 is ideal for mini-PC. Increase your space flexibility!
Write Right Technologies
BenQ’s exclusive Write Right Technology utilizes two powerful features: Tilt Control and WOPC II (Walking Optimal Power Control II). By using these features the DW1640 is able to maintain perfect control over both the laser beam angel and the power rate being projected onto the disc, ensuring every bit of your data is written at the best possibly quality.
Dual Cooling System
The BenQ exclusive Dual Cooling System(DCS) features Anti-Dust Cooling System(ADCS) and Air Flow Cooling System(AFCS) to effictively reduce the potential for over-heating during high-speed reading and writing. With an integrated heat chimney design, ADCS redirects the heat flow out of the drive and still provides for protection from dust. AFCS accelerates the circulation insie the drive and speeds up the heat elimination through the drive's steel housing.

Short summary description BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black:
This short summary of the BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DVD RW DW1640 ivory Bulk, Black, DVD-RW, 2 MB, 48x, 32x, 48x

Long summary description BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black:
This is an auto-generated long summary of BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black based on the first three specs of the first five spec groups.

BenQ DVD RW DW1640 ivory Bulk. Product color: Black. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Height: 1.65" (42 mm), Weight: 28.9 oz (820 g)

Design
Internal *
Yes
Product color
Black
Performance
Optical drive type *
DVD-RW
Drive device, buffer size
2 MB
Writing speed
DVD write speed
8x
DVD rewrite speed
4x
CD write speed *
48x
CD rewrite speed
32x
Reading speed
DVD read speed
16x
CD read speed *
48x
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Height
1.65" (42 mm)
Weight & dimensions
Weight
28.9 oz (820 g)
Other features
Power requirements
DC12V+/- 10%, DC 5V +/- 5%
Media types supported
DVD+R DL 8.5GB, DVD+R 4.7GB, DVD+RW 4.7GB, DVD-R 4.7GB, DVD-RW 4.7GB, DVD-Video, DVD-5, DVD-9, DVD-10, DVD-18, CD-DA, CD-ROM XA (m1, m2f1/m2f2), CD-R, CD-RW, Bootable CD, Photo CD, Video CD, Super Video CD, CD-Extra, Mixed-mode CD, CD-Text
Minimum system requirements
IBM PC compatible Pentium III 550MHz CPU
DVD-RW speed
6x
DVD+R speed
16x
DVD+RW speed
8x
DVD-R speed
16x
Logical recording format
Track-at-Once, Disc-at-Once, Multisession, Packet Writing (fixed & variable packet), CD Digital Audio, Direct-Over-Write on CD-RW, Test Write
Write methods
Track-at-Once, Disc-at-Once, Multisession, Packet Writing, CD Digital Audio, Direct-Over-Write CD-RW, Test Write
Dimensions (WxDxH)
5.75 x 7.01 x 1.65" (146 x 178 x 42 mm)
Minimum RAM
128 MB
Minimum processor
550
Minimum storage drive space
100 GB
Track to track seek time
120 ms
Double Layer DVD write speed
8x
Compatible operating systems
Windows 98/ ME / NT 4.x/ 2000/ XP
Brand Image Article code product Stock Price from
BenQ DVP1650V 16x50xDVD IDE RTL optical disc drive Internal White BenQ DVP1650V 16x50xDVD IDE RTL optical disc drive Internal White
(show image)
99.B4G13.0F2 DVP1650V 16x50xDVD IDE RTL 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal
(show image)
99.B4G13.0F3 DVDROM 1650V 16X50X BULK BLACK 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVDRW DW1640 IDE int white retail optical disc drive Internal DVD-RW BenQ DVDRW DW1640 IDE int white retail optical disc drive Internal DVD-RW
(show image)
9J.B5U15.0F2 DVDRW DW1640 IDE int white retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD 16xDVD 48xCD ATA int 1pk bulk black optical disc drive Internal BenQ DVD 16xDVD 48xCD ATA int 1pk bulk black optical disc drive Internal
(show image)
9J.B5U15.0F3 DVD 16xDVD 48xCD ATA int 1pk bulk black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)