BenQ MP525 ST, 2500 ANSI lumens, DLP, XGA (1024x768), 2600:1, 30 - 300", 16.78 million colors
BenQ MP525 ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Zoom ratio: 1.2:1, Throw ratio: 0.9 - 1.08:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232