location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 inch tft FP71G+ Silver 8ms Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L1C72.BSE/LSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 12 ms 260 cd/m² 500:1
  • - 40 W
Long product name BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels :
The short editorial description of BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels

17 inch tft FP71G+ Silver 8ms Retail
More>>>
BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels:
The official marketing text of BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels as supplied by the manufacturer

The FP71G 17" LCD monitor offers exceptional quality, value and performance in one very stylish package. The latest movies and 3D games look terrific with a fast 12 millisecond response time, high brightness and high contrast ratio. The iKey function further improves your viewing experience by automatically adjusting the display to provide the best quality pictures and video.

The FP71G also comes with several features to maximise comfort to the user. With smart cable management and tilt control, the FP71G is designed for a wide range of adjustment possibilities to enhance viewing comfort.

Limited Edition Black is also available while stocks last.

Short summary description BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels:
This short summary of the BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 17 inch tft FP71G+ Silver 8ms Retail, 17", 1280 x 1024 pixels, 12 ms

Long summary description BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ 17 inch tft FP71G+ Silver 8ms Retail. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 12 ms

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time
12 ms
Contrast ratio (typical) *
500:1
Display number of colors *
16.78 million colors
Pixel pitch
0.264
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Ports & interfaces
I/O ports
D-Sub
Ergonomics
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight (without stand)
0.134 oz (3.8 g)
Packaging data
Package weight
8.38 lbs (3.8 kg)
Other features
Bandwidth
25 GHz
Package dimensions (WxDxH)
14.3 x 14.9 x 5.33" (362 x 378 x 135.3 mm)
Display viewable area (HxV)
13.3 x 10.6" (337.9 x 270 mm)
Video in
D-Sub
Input type
D-Sub
Brand Image Article code product Stock Price from
BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels
(show image)
99.L1D72.USE Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 17" 1280 x 1024 pixels BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 17" 1280 x 1024 pixels
(show image)
99.L1C72.BSE 17 inch tft FP71G+ Silver 8ms 0.00
(excl. VAT)
0 (incl. VAT)