location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 Optical Mouse Silver Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99,Q5588,C30
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Silver
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
Long product name BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI :
The short editorial description of BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI

N300 Optical Mouse Silver Retail
More>>>
BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI:
The official marketing text of BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

Feel the speed in your hand! The stylish BenQ N300 Mini Optical Mouse features extraordinary design ideas and is extremely comfortable to use. With its unique LED-illuminated scroll wheel and weighing in at only 60g, N300 is the perfect lightweight companion for notebook users who are always on the move. The design has a strong association with speed and is a reminder of other stylish design concepts like the Ferrari 360 Modena and the Ducati 999R motorbike. In addition, its stylish streamline and ergonomic design provides a comfortable feel when being used. Whether you are reading documents or surfing the net, navigating is made easy with simple scrolling of the wheel forward or backward. The scroll wheel also functions as a zoom control when viewing images in graphics and web applications. The N300 mouse is available in blue/ red/ silver and black, to suit your notebook color and/or your personal preference.

Short summary description BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI:
This short summary of the BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ N300 Optical Mouse Silver Retail, Optical, USB Type-A + PS/2, 800 DPI, Silver

Long summary description BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of BenQ N300 Optical Silver Retail mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

BenQ N300 Optical Mouse Silver Retail. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 5. Product color: Silver

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
5
Design
Product color *
Silver
System requirements
Mac operating systems supported
Yes
Minimum processor
IBM, Macintosh
Weight & dimensions
Weight
2.12 oz (60 g)
Other features
Compatible operating systems
Window 98, 2000, ME or XP
Mouse dimensions (WxDxH)
3.35 x 2.01 x 1.3" (85 x 51 x 33 mm)
Brand Image Article code product Stock Price from
BenQ Optical N300 Black mouse USB Type-A + PS/2 800 DPI BenQ Optical N300 Black mouse USB Type-A + PS/2 800 DPI
(show image)
99,Q5588,C20 Optical Mouse N300 Black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical M101 - Mini - Wired - Combo mouse USB Type-A + PS/2 400 DPI BenQ Optical M101 - Mini - Wired - Combo mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q1988.CDD Optical mouse M101 - Mini - Wired - Combo 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical - Mini - Wired - Combo mouse USB Type-A + PS/2 400 DPI BenQ Optical - Mini - Wired - Combo mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q1988.C5D Optical mouse mouse - Mini - Wired - Combo 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical - Mini - Wired - Combo mouse USB Type-A + PS/2 400 DPI BenQ Optical - Mini - Wired - Combo mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q1988.C7D Optical mouse - Mini - Wired - Combo 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Mini Retail Silver mouse USB Type-A + PS/2 400 DPI BenQ Optical Mini Retail Silver mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q3388.C1D Mouse Optical Mini Retail Silver 0.00
(excl. VAT)
0 (incl. VAT)