location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ-Siemens Check ‘BenQ-Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF110 Midnight Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N2820-S118-MB show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘BenQ-Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ-Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - 130 x 130 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 600 mAh
Long product name BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g) :
The short editorial description of BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g)

CF110 midnight blue slider phone
More>>>
Short summary description BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g):
This short summary of the BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ-Siemens CF110 Midnight Blue, 130 x 130 pixels, 600 mAh, Blue

Long summary description BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g):
This is an auto-generated long summary of BenQ-Siemens CF110 Midnight Blue 2.7 oz (76.5 g) based on the first three specs of the first five spec groups.

BenQ-Siemens CF110 Midnight Blue. Display resolution: 130 x 130 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 220 h. Weight: 2.7 oz (76.5 g). Product color: Blue

Brand Image Article code product Stock Price from
BenQ-Siemens

BenQ-Siemens E61 black orange 1.8" 3.1 oz (88 g)
(show image)
L36880-N3520-T109 E61 black orange 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens E61 Silver 1.8" 3.1 oz (88 g)
(show image)
L36880-N3520-T202 E61 Silver 0.00
(excl. VAT)
0 (incl. VAT)