location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benjamins Check ‘Benjamins’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJCBLGTSPIN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BJCBLGTSPIN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034115947990
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benjamins: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - Lightning Straight
  • - USB A Straight
  • - Multicolor
  • - 1 pc(s)
More>>>
Short summary description Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor:
This short summary of the Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Benjamins BJCBLGTSPIN, 39.4" (1 m), Lightning, USB A, Multicolor, Straight, Straight

Long summary description Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor:
This is an auto-generated long summary of Benjamins BJCBLGTSPIN lightning cable 39.4" (1 m) Multicolor based on the first three specs of the first five spec groups.

Benjamins BJCBLGTSPIN. Cable length: 39.4" (1 m), Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 1 pc(s), Package weight: 1.94 oz (55 g)

Brand Image Article code product Stock Price from
Benjamins

Benjamins BJCBLGTUNI lightning cable 39.4" (1 m) Blue
(show image)
BJCBLGTUNI BJCBLGTUNI 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTTRTN lightning cable 39.4" (1 m) Brown, White
(show image)
BJCBLGTTRTN BJCBLGTTRTN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTFLWK lightning cable 39.4" (1 m) Multicolor
(show image)
BJCBLGTFLWK BJCBLGTFLWK 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTCAMO lightning cable 39.4" (1 m) Camouflage
(show image)
BJCBLGTCAMO BJCBLGTCAMO 0.00
(excl. VAT)
0 (incl. VAT)