location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin N750 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9K1103
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin N750 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management
Long product name Belkin N750 wireless router Fast Ethernet Black :
The short editorial description of Belkin N750 wireless router Fast Ethernet Black

Play N750 - 2.4 GHz, 802.11b/g/n, Gigabit Ethernet, 450 Mbps, 1x WAN, 4x RJ-45, 2x USB, Black
More>>>
Short summary description Belkin N750 wireless router Fast Ethernet Black:
This short summary of the Belkin N750 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin N750, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Belkin N750 wireless router Fast Ethernet Black:
This is an auto-generated long summary of Belkin N750 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

Belkin N750. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP, WEP, WPA2, Authentication method: SSID. Switching protocols: Ethernet, Management protocols: HTTP, HTTPS, Data link protocols: Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-06-15 02:22:24
Uk has collected 23 expert reviews for Belkin N750 wireless router Fast Ethernet Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.com.au
Updated:
2013-06-15 02:21:50
Once upon a time households aspired to have a computer. So, families saved their money and bought one – the smart ones bought a Mac – and it was shared between everyone.However, over time, there was a desire for the kids to have their own computer and...
80%
itreviews.com
Updated:
2013-06-15 02:21:51
Review date: 16 December, 2011. Review by: Kelvyn Taylor Belkin's latest top-of-the-range wireless router, the Play N750 DB, has dropped most of the unimpressive third-party add-ons that we met in last year's Play Max model, but introduces some clever...
Good Ease of setup; excellent 2.4GHz range...
Bad Basic NAS function...
Bottom line Very easy to setup and use, reasonably priced, and with a sensible selection of extra features that won't deter less experienced users. The N750 DB offers excellent long-range performance, and the USB sharing feature works particularly well, although...
0%
pcadvisor.co.uk
Updated:
2013-06-15 02:22:00
The Belkin N750 DB promises improved coverage through its upgraded antenna system. Another thing that caught our attention: Belkin's claim that the N750 uses "MultiBeam" technology to provide greater throughput at greater distances. Make mine MultiBeam...
Bottom line If you already have a working 802.11n router, you probably don't need to jump on Belkin's N750 DB just because it's new. However, if you're struggling with dead zones for one or more of your wireless devices, then there's more than enough justification...
80%
theregister.co.uk
Updated:
2013-10-02 01:10:08
A wireless routers is one of the most important items in any gadget lover’s home. Performance, range and reliability are essential criteria to consider when deciding when buying a router. Also, bear in mind the configuration software...
70%
uk.hardware.info
Updated:
2013-10-02 01:10:08
While the Consumer Electronics Show in January of this year featured demonstrations of the next generation 802.11ac technology, we are still in the midst of a transition within the current 802.11n standard. After the 300 Mbps and 150 Mbps versions, manu...
Bottom line It's nice to see that none of the routers in this test perform poorly, but a few of them don't seem to take advantage of the extra data stream. We would still choose the 300n Netgear WNDR3800 over no less than nine of the fourteen 450N routers in this t...
0%
maximumpc.com
Updated:
2013-06-15 02:21:59
Belkin’s N750 DB offers a better-than-average feature set, but the router’s performance is a mixed bag. At most of our test stations, it delivered very good performance from its 5GHz radio but mediocre throughput from its 2.4GHz radio. Belkin arrives a...
Good Inexpensive; good range on the 2.4GHz band; fast throughput on 5GHz band; supereasy setup.
Bad Slow throughput on the 2.4GHz band; very weak range on the 5GHz band; limited ability to tweak.
70%
techreviewsource.com
Updated:
2013-06-15 02:22:04
The Belkin N750 DB is a wireless dual-band N+ router that uses the less crowded and speedier 5GHz spectrum and has a unique, stylish look. It also has gigabit Ethernet, two USB ports for networking storage space or printers as well as some great ne...
Good Dualband WirelessN, Gigabit Ethernet ports, USB networking for printers or storage, Good performance...
Bad No WEP support, No IPv6 support...
80%
pcmag.com
Updated:
2013-06-15 02:22:06
Belkin's N750 Wireless Dual Band N+ Router ($129.99) has some improvements over the last Belkin router I reviewed, the Wireless Play Max Router. The N750 has much better throughput than the Play Max and is still well-stocked with features, plus it has...
Good Excellent 5-GHz band throughput. Very good 2.4-GHz band throughput. Lots of features. Easy setup. Two USB ports for adding storage and printers. Improved design over last router series.
Bad No LEDs associated with LAN ports. Must stand vertically. Problem fully uninstalling the software. Issues with managing attached USB devices.
Bottom line Belkin's N750 is the third fastest dual-band router we've tested. The router's speed is counterbalanced by some software issues. Buy it now...
60%
computerworld.com
Updated:
2013-06-15 02:22:16
I tend to resist interim technology tweaks. For example, I'm still using a Linksys WRT600N wireless router from the dawn of the 802.11n age. (Can it be three years already?) There are a few hard-to-reach spots in the house, but it's been running 24/7 a...
Bottom line While the world waits for the new 802.11ac or 802.11ad wireless standards, router manufacturers continue to add innovations to existing technology.If you already have a working 802.11n router, you probably don't need to jump on Belkin's N750 DB just becau...
0%
mobilewhack.com
Updated:
2013-06-15 02:22:20
Extra special treat for you today, folks–and an incredible way to cap off a week. The folks out at Belkin sent us one of their new N750DB routers out our way for review, and from what they told me, we’re one of the first to offer up a review of the Be...
90%
cultofmac.com
Updated:
2015-12-23 03:29:38
Review by Kelly KeltnerI have a love/hate relationship with routers. I love what they do and the freedom they give me; hate that they never quite live up to my expectations. I've been through numerous routers over the years and have yet to find one that t...
Good Setup with the N750 DB is ridiculously simple. Without a doubt, this is the easiest router I've ever installed (and I've installed many). In fact, the N750 nearly installed itself. The accompanying setup CD did most of the work for me, It's a dualband r...
Bad It's pricey. There's a lot of bang for buck here, but for some the features and power will be overkill.
Bottom line This is it: the whole shebang, the supreme burrito, the  U.S.S. Enterprise. The N750 is stuffed with features, does what it's supposed flawlessly, with numerous devices and without a fuss. Of course, all that comes at a fairly steep price; but if you live...
80%