location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Hideaway - Dove/Tarragon
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N060-KHK
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige :
The short editorial description of Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige

Laptop Hideaway - Dove/Tarragon
More>>>
Short summary description Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige:
This short summary of the Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Laptop Hideaway - Dove/Tarragon, Briefcase, 15.4"

Long summary description Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige:
This is an auto-generated long summary of Belkin Laptop Hideaway - Dove/Tarragon 15.4" Briefcase Beige based on the first three specs of the first five spec groups.

Belkin Laptop Hideaway - Dove/Tarragon. Case type: Briefcase, Maximum screen size: 15.4"

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:28:55
Uk has collected 1 expert review for Belkin Laptop Hideaway - Dove/Tarragon 39.1 cm (15.4") Briefcase Beige and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.com
Updated:
2011-09-25 19:28:55
Most laptop gear is designed to enhance your mobile life, but what about all those hours you spend using your portable at home? Today’s Mobile Mac takes a look at a couple laptop accessories for your humble abode. Product:Laptop HideawayRatingCompanyBe...
80%
Brand Image Article code product Stock Price from
Belkin

Belkin Laptop Hideaway 15.4" Ladies case
(show image)
F8N060-023 Laptop Hideaway 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Laptop Hideaway 15.4" Ladies case
(show image)
F8N060-021 Laptop Hideaway 0.00
(excl. VAT)
0 (incl. VAT)