location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Carry Case nylon black f Notebook 15"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case nylon black f Notebook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E158EALRG
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name Belkin Carry Case nylon black f Notebook 15" :
The short editorial description of Belkin Carry Case nylon black f Notebook 15"

The Bridge Street Koskin laptop case is a roomy and secure case. For Notebooks with 15" display.
More>>>
Short summary description Belkin Carry Case nylon black f Notebook 15":
This short summary of the Belkin Carry Case nylon black f Notebook 15" data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Carry Case nylon black f Notebook, 15"

Long summary description Belkin Carry Case nylon black f Notebook 15":
This is an auto-generated long summary of Belkin Carry Case nylon black f Notebook 15" based on the first three specs of the first five spec groups.

Belkin Carry Case nylon black f Notebook. Maximum screen size: 15"

Brand Image Article code product Stock Price from
Belkin

Belkin 10.2" Neoprene Sleeve 10.2" Sleeve case Orange
(show image)
F8N140EA086 10.2" Neoprene Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N140EA088 laptop case 10.2" Sleeve case Multicolor
(show image)
F8N140EA088 F8N140EA088 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N140EA087 laptop case 10.2" Sleeve case Multicolor
(show image)
F8N140EA087 F8N140EA087 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 10.2 -12.1" Messenger Bag black/lilac 12.1" Messenger case Multicolor
(show image)
F8N097EA088 10.2 -12.1" Messenger Bag black/lilac 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 10.2 -12.1" Messenger Bag brown/green 12.1" Messenger case Multicolor
(show image)
F8N097EA087 10.2 -12.1" Messenger Bag brown/green 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 10.2 -12.1" Messenger Bag brown/orange 12.1" Messenger case Multicolor
(show image)
F8N097EA086 10.2 -12.1" Messenger Bag brown/orange 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N244EABR laptop case 15.6" Messenger case
(show image)
F8N244EABR F8N244EABR 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N244EARL laptop case 15.6" Messenger case Chocolate
(show image)
F8N244EARL F8N244EARL 0.00
(excl. VAT)
0 (incl. VAT)