location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Power 10K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7U039BTC00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883751655 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:57:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Pink
  • - Universal
  • - Charging source: USB
  • - Lithium Polymer (LiPo) 10000 mAh
  • - Fast charging
Long product name Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink :
The short editorial description of Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink

10000 mAh, pink, 2 x USB, 222 g
More>>>
Short summary description Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink:
This short summary of the Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Pocket Power 10K, 10000 mAh, Lithium Polymer (LiPo), Pink

Long summary description Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink:
This is an auto-generated long summary of Belkin Pocket Power 10K Lithium Polymer (LiPo) 10000 mAh Pink based on the first three specs of the first five spec groups.

Belkin Pocket Power 10K. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 2. Product color: Pink

Country Distributor
United Kingdom 3 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)