location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7U026bt04-BLK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7U026BT04-BLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883738854 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 12:14:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charge smartphones up to 70% faster*
  • - Universal chipset charges any USB-C device including tablets and Ultrabooks up to 27W/3A
  • - USB Type-C port
  • - LED Indicator
  • - 4-foot/1.2 meter
  • - USB-C to USB-C cable
  • - Supports USB 2.0 data transfer
  • - PC Overmold
Long product name Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto :
The short editorial description of Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto

USB Type-C, USB-C to USB-C cable, 1.2 m, USB 2.0, Black
More>>>
Short summary description Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto:
This short summary of the Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F7U026bt04-BLK, Auto, Cigar lighter, 3 A, 47.2" (1.2 m), Black

Long summary description Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto:
This is an auto-generated long summary of Belkin F7U026bt04-BLK Universal Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Belkin F7U026bt04-BLK. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. AC adapter output current: 3 A. Cable length: 47.2" (1.2 m), Product color: Black

USB-C ON THE ROAD

The USB-C Car Charger + Cable makes it easy to charge your USB-C smartphone or tablet in your car. The 4-foot USB-C to USB-C cable and robust charger offer up to 27W output for charging that’s up to 70% faster than standard 5W.* What’s more, this car charger and cable is universally compatible to work with any USB-C device, including smartphones, tablets, wearables, and Ultrabook computers.

USB-C POWER ON THE GO

All the benefits of USB-C can now be experienced on the move, including the convenient reversible connector, which makes it easy to plug in anytime, anywhere. The USB-C to USB-C cable has a USB-C connector at both ends, so either can be used to connect to the charger and your USB-C device.

27W UNIVERSAL CHARGING

The 27Watt/3 Amp charger connects to any USB-C device through the cable. A USB-PD chipset within the charger automatically detects the connected device to allow and deliver optimal charging up to 27 Watts. This means up to 70% faster charging for smartphones/tablets* and higher power delivery for larger devices such as Ultrabooks and laptops.

MULTI-TALENTED CABLE

The sturdy, 4-foot USB-C cable allows you to connect and optimally charge any USB-C device quickly and easily on the road. Perfect for in-car charging, the cable reaches easily from the power source to anywhere in the car, even to passenger seats, or hidden power outlets.

KEY FEATURES AND BENEFITS

Protect against voltage spikes with input surge protection

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)