Belkin logo

Belkin HUB 4 PORT USB ECO 12 Mbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97210
Info modified on:
07 Mar 2024, 15:34:52
Long product name Belkin HUB 4 PORT USB ECO 12 Mbit/s:

Belkin USB 4-Port Hub

Short summary description Belkin HUB 4 PORT USB ECO 12 Mbit/s:

Belkin HUB 4 PORT USB ECO, 12 Mbit/s, PC & Mac, Available USB port, Fully compatible with Windows95 OSR2, Windows98, Windows 2000, Windows XP, and Mac OS 8.1 or higher , USB, Add four USB devices to a single USB port.

Long summary description Belkin HUB 4 PORT USB ECO 12 Mbit/s:

Belkin HUB 4 PORT USB ECO. Data transfer rate: 12 Mbit/s, Compatible products: PC & Mac. Minimum system requirements: Available USB port, Compatible operating systems: Fully compatible with Windows95 OSR2, Windows98, Windows 2000, Windows XP, and Mac OS 8.1 or higher . Interface: USB, Type: Add four USB devices to a single USB port., Cabling technology: Easily connects into your PC's USB port.. I/O ports: 4 additional USB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.