location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin QODE Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QODE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5L904EABLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883747795 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin QODE Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 9.7" Cover
  • - Power source: Battery
  • - Brand compatibility: Apple
  • - Black
Long product name Belkin QODE Black :
The short editorial description of Belkin QODE Black

Ultimate Lite Keyboard Case, for iPad 5th Generation (2017)
More>>>
Short summary description Belkin QODE Black:
This short summary of the Belkin QODE Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin QODE, Apple, iPad (2017) iPad Air, Black, 9.7", Aluminum, Battery

Long summary description Belkin QODE Black:
This is an auto-generated long summary of Belkin QODE Black based on the first three specs of the first five spec groups.

Belkin QODE. Brand compatibility: Apple, Compatibility: iPad (2017) iPad Air, Product color: Black. Power source: Battery. Cables included: Micro-USB

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 14:49:32
Uk has collected 5 expert reviews for Belkin QODE Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
cravingtech.com
Updated:
2020-01-01 14:49:32
Belkin QODE Ultimate Lite Keyboard Case for iPad Review – If you've just got an iPad, you might be situated in a dilemma about buying the right case. Should I go slimmer in expense of protection? Should I get a keyboard case? Should I get both a protectiv...
Bottom line A solid 2-in-1 iPad caseBelkin QODE Ultimate Lite Keyboard Case for iPad Review – If you've just got an iPad, you might be situated in a dilemma about buying the right case. Should I go slimmer in expense of protection? Should I get a keyboard case? Shoul...
90%
pcauthority.com.au
Updated:
2020-01-01 14:49:32
Belkin is practically synonymous with Apple accessories. The company makes everything from chargers, to cases, cables, and more. It's latest is a keyboard/case for the iPad Air 2, and it manages the impressive trick of standing out in a very packed market...
Bottom line "If you type a lot on your iPad Air 2, this is almost an essential accessory."...
100%
gadgetguy.com.au
Updated:
2020-01-01 14:49:32
At least one company has been dabbling in tablet cases as long if not longer than Logitech, and that's Belkin, always striving to get the “ultimate” in keyboard cases for the Apple tablets. Its latest model takes the regular “ultimate” and puts it on a di...
Good Decent and lightweight case; Tablet can be easily positioned over the keyboard to use without using the keyboard; Uniform colour on front and back;...
Bad At least one key has been moved around, hampering usability on the right side; Top magnet position isn't stable when moving;...
Bottom line For around $150, Belkin's Ultimate Keyboard Lite offers a decent entry into the keyboard case world, provided you don't use that rear magnet and aren't too fond of repetitive quote and apostrophe use, because you'll likely need to retrain your hands for t...
70%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)