location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Wireless G Gaming Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless G Gaming Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7330YY
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2020 08:47:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Belkin Wireless G Gaming Adapter 54 Mbit/s :
The short editorial description of Belkin Wireless G Gaming Adapter 54 Mbit/s

Wireless G Gaming Adapter
More>>>
Short summary description Belkin Wireless G Gaming Adapter 54 Mbit/s:
This short summary of the Belkin Wireless G Gaming Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Wireless G Gaming Adapter, 54 Mbit/s

Long summary description Belkin Wireless G Gaming Adapter 54 Mbit/s:
This is an auto-generated long summary of Belkin Wireless G Gaming Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Belkin Wireless G Gaming Adapter. Maximum data transfer rate: 54 Mbit/s. Frequency band: 2.4 GHz, Spread spectrum method: DSSS. Networking standards: IEEE 802.11g, IEEE 802.11b. Connectivity technology: Wireless. Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:45:40
Uk has collected 1 expert review for Belkin Wireless G Gaming Adapter 54 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 19:45:40
wireless networking as it should be: This is how wireless networking is supposed to be. Belkins Wireless G adapter converts just about any networkable piece of IT equipment to a similar piece, but working wirelessly via 802.11g. This small box of tricks...
0%