location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Wireless G USB Network Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless G USB Network Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7050DF
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Wireless G USB Network Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: Lifetime
Long product name Belkin Wireless G USB Network Adapter 54 Mbit/s :
The short editorial description of Belkin Wireless G USB Network Adapter 54 Mbit/s

Wireless G USB Network Adapter
More>>>
Short summary description Belkin Wireless G USB Network Adapter 54 Mbit/s:
This short summary of the Belkin Wireless G USB Network Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Wireless G USB Network Adapter, Wireless, USB, 54 Mbit/s

Long summary description Belkin Wireless G USB Network Adapter 54 Mbit/s:
This is an auto-generated long summary of Belkin Wireless G USB Network Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Belkin Wireless G USB Network Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:25:28
Uk has collected 2 expert reviews for Belkin Wireless G USB Network Adapter 54 Mbit/s and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
practicalpc.co.uk
Updated:
2011-09-25 19:25:28
Adding a computer to an active network was easily achieved with this good value USB device. First time networkers may think the explanation of functions is a little brief, but if your base unit computer and router setup are correct, and connection to...
Good Simple software installation...
Bad Rather unstable stan...
Bottom line Adding a computer to an active network was easily achieved with this good value USB device. First time networkers may think the explanation of functions is a little brief, but if your base unit computer and router setup are correct, and connection to...
80%
impulsegamer.com
Updated:
2015-11-20 06:46:01
9.1As we recently reviewed the Belkin N1 MIMO Wireless Modem Router, impulsegamer had the opportunity to review the Wireless G Plus MIMO USB Network Adapter which allows you to connect your desktop or laptop to your MIMO wireless network for not only i...
91%
impulsegamer.com
Updated:
2011-09-25 19:25:28
9.1As we recently reviewed the Belkin N1 MIMO Wireless Modem Router, impulsegamer had the opportunity to review the Wireless G Plus MIMO USB Network Adapter which allows you to connect your desktop or laptop to your MIMO wireless network for not only i...
91%
Brand Image Article code product Stock Price from
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/EU 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/FR 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132/DE 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin High-Speed Mode Wireless G Desktop Network Card Internal 125 Mbit/s
(show image)
F5D7001DE High-Speed Mode Wireless G Desktop Network Card 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
(show image)
DWL-G730AP/B DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
(show image)
DWL-G132 108Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
(show image)
DWL-G730AP/E DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin High-Speed Mode Wireless G Desktop Network Card Internal 125 Mbit/s
(show image)
F5D7001DF High-Speed Mode Wireless G Desktop Network Card 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin High-Speed Mode Wireless G Notebook Network Card 125 Mbit/s
(show image)
F5D7011DF High-Speed Mode Wireless G Notebook Network Card 0.00
(excl. VAT)
0 (incl. VAT)