location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin MONITOR CABLE VGA cable 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR CABLE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N028FG06
Category: VGA Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Belkin MONITOR CABLE VGA cable 70.9" (1.8 m) :
The short editorial description of Belkin MONITOR CABLE VGA cable 70.9" (1.8 m)

MONITOR CABLE VGA 1.8M NS (NMS)
More>>>
Short summary description Belkin MONITOR CABLE VGA cable 70.9" (1.8 m):
This short summary of the Belkin MONITOR CABLE VGA cable 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin MONITOR CABLE, 70.9" (1.8 m)

Long summary description Belkin MONITOR CABLE VGA cable 70.9" (1.8 m):
This is an auto-generated long summary of Belkin MONITOR CABLE VGA cable 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Belkin MONITOR CABLE. Cable length: 70.9" (1.8 m)

Brand Image Article code product Stock Price from
Belkin

Belkin MONITOR/VGA KABEL HIGH DENSITY DB15 STEKKER/STEKKER 1.8M VGA cable 70.9" (1.8 m)
(show image)
F2N028EA06 MONITOR/VGA KABEL HIGH DENSITY DB15 STEKKER/STEKKER 1.8M 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Cable HD DB15 male>male VGA 1.8m VGA cable 70.9" (1.8 m)
(show image)
F2N028N06 Cable HD DB15 male>male VGA 1.8m 0.00
(excl. VAT)
0 (incl. VAT)