location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold Series AT Serial Modem Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L088N10-GLD
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:53:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m) :
The short editorial description of Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m)

Gold Series AT Serial Modem Cable - 3 m
More>>>
Short summary description Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m):
This short summary of the Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Gold Series AT Serial Modem Cable, 118.1" (3 m)

Long summary description Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m):
This is an auto-generated long summary of Belkin Gold Series AT Serial Modem Cable serial cable 118.1" (3 m) based on the first three specs of the first five spec groups.

Belkin Gold Series AT Serial Modem Cable. Cable length: 118.1" (3 m)

Brand Image Article code product Stock Price from
Belkin

Belkin Gold Series AT Serial Modem Cable - 3metre(10 foot) serial cable Black 118.1" (3 m)
(show image)
F2L088-10-GLD Gold Series AT Serial Modem Cable - 3metre(10 foot) 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Gold Series AT Serial Modem Cable - 1.8m(6 feet) serial cable Black 70.9" (1.8 m)
(show image)
F2L088-06-GLD Gold Series AT Serial Modem Cable - 1.8m(6 feet) 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series AT Serial Modem Cable serial cable 118.1" (3 m)
(show image)
F2L088N10 Pro Series AT Serial Modem Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Cable ser DB25M>DB9F 1.8m serial cable 70.9" (1.8 m)
(show image)
F2L088-06 Cable ser DB25M>DB9F 1.8m 0.00
(excl. VAT)
0 (incl. VAT)