location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Secure KVM 4-Port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DN104U
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:03:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Gray
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB
  • - 1920 x 1440 pixels
Long product name Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray :
The short editorial description of Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray

OmniView Secure KVM 4-Port
More>>>
Short summary description Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray:
This short summary of the Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView Secure KVM 4-Port, 1920 x 1440 pixels, Rack mounting, 1U, Gray

Long summary description Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray:
This is an auto-generated long summary of Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Gray based on the first three specs of the first five spec groups.

Belkin OmniView Secure KVM 4-Port. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product color: Gray, Rack capacity: 1U. Connectivity technology: Wired, I/O ports: 1 x 15-pin D-Sub (HD-15) F 1 x 4-pin USB A F 1 x 4-pin USB A F

Brand Image Article code product Stock Price from
Belkin

Belkin OmniView Secure KVM 8-Port KVM switch Rack mounting Silver
(show image)
F1DN108UEA OmniView Secure KVM 8-Port 0.00
(excl. VAT)
0 (incl. VAT)