location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNAGLS CAT6 PATCH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L980B15M-REDS-05
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Belkin Lifetime Warranty.
Long product name Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m) :
The short editorial description of Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m)

SNAGLS CAT6 PATCH 4PAIRRJ45M M 15M RED 5PK IN (NMS)
More>>>
Short summary description Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m):
This short summary of the Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin SNAGLS CAT6 PATCH, 590.6" (15 m), Red

Long summary description Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m):
This is an auto-generated long summary of Belkin SNAGLS CAT6 PATCH networking cable Red 590.6" (15 m) based on the first three specs of the first five spec groups.

Belkin SNAGLS CAT6 PATCH. Cable length: 590.6" (15 m), Product color: Red

Brand Image Article code product Stock Price from
Belkin

Belkin SNAGLESS CAT6 PATCH CABLE networking cable Red 590.6" (15 m)
(show image)
A3L980B15M-REDS SNAGLESS CAT6 PATCH CABLE 0.00
(excl. VAT)
0 (incl. VAT)