location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea Check ‘Belinea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Belinea 101715 17"TFT .264 62kHz TCO99
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111717 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Belinea’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 20 ms 300 cd/m² 450:1
Guarantee: 3 years
Long product name Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory :
The short editorial description of Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory

101715 17inch 300cdm2 450:1 20ms H150V130 speakers TCO99 Ivory
More>>>
Short summary description Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory:
This short summary of the Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea 101715 17"TFT .264 62kHz TCO99, 17", 1280 x 1024 pixels, 20 ms, Ivory

Long summary description Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory:
This is an auto-generated long summary of Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 1280 x 1024 pixels Ivory based on the first three specs of the first five spec groups.

Belinea 101715 17"TFT .264 62kHz TCO99. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product color: Ivory

Brand Image Article code product Stock Price from
Belinea

Belinea 1705 S1 17" TFT computer monitor 17" 1280 x 1024 pixels
(show image)
111754 1705 S1 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)