Beliani 216603-114870 nightstand/bedside table Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110
Info modified on:
29 Apr 2024, 08:58:18
Bullet Points Beliani 216603-114870 nightstand/bedside table Black:
  • - Trendy Design and Colour
  • - High-Quality Materials
  • - Timeless Design
  • - Makes Your Interior Stylish
  • - Takes Up Little Space
  • - 2 x Side Table
Guarantee:
2 Years
Long product name Beliani 216603-114870 nightstand/bedside table Black:

Nest Of 2 Tables Black Twins

Short summary description Beliani 216603-114870 nightstand/bedside table Black:

Beliani 216603-114870, Black, 11 lbs (5 kg), 6.61 lbs (3 kg), 2 year(s)

Long summary description Beliani 216603-114870 nightstand/bedside table Black:

Beliani 216603-114870. Product color: Black, Table top load capacity: 11 lbs (5 kg). Weight: 6.61 lbs (3 kg). Warranty period: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.