- - Frost Free
- - Freezer Guard Technology
- - Fast Freeze Setting
- - High Temperature Warning Light
- - Ice Bank Tray
- - Reversible Doors
FFP4671W Freestanding Tall Frost Free Freezer with Freezer Guard
Made with quality and reliability in mind, this Freestanding Tall Frost Free Freezer is equipped with a host of intelligent features designed to simplify your life. While our FreezerGuard technology ensures reliable operation in temperatures as low as -15°C, the Fast Freeze feature allows you to freeze items 10% faster, swiftly locking in your food's vitamins and nutrients. You'll also benefit from our 10-Year Beko Parts Guarantee.
Beko FFP4671W, 256 L, 18 kg/24h, SN-T, No Frost system, E, White
Beko FFP4671W. Freezer net capacity: 256 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 10 h, Noise level: 38 dB, Star rating: 4*, No Frost system. Door hinge: Left. Energy efficiency class: E, Annual energy consumption: 240.09 kWh. Product color: White