location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko EFE6030W portable air conditioner 8 L 62 dB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFE6030W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFE6030W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842221583
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2021 14:06:01
The date of the most recent change of the data-sheet in Icecat's system
Beko EFE6030W user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Beko EFE6030W portable air conditioner 8 L 62 dB White:
This short summary of the Beko EFE6030W portable air conditioner 8 L 62 dB White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko EFE6030W, 220 - 240 V, 50 Hz, White, LED, 15" (380 mm), 13.8" (350 mm)

Long summary description Beko EFE6030W portable air conditioner 8 L 62 dB White:
This is an auto-generated long summary of Beko EFE6030W portable air conditioner 8 L 62 dB White based on the first three specs of the first five spec groups.

Beko EFE6030W. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Product color: White, Display type: LED. Width: 15" (380 mm), Depth: 13.8" (350 mm), Height: 27.6" (700 mm)

Technical details
Type *
Monobloc mobile air conditioner
Air conditioner functions *
Cooling, Dehumidifying, Fan
Ionic function
Yes
Built-in fan
Yes
Number of speeds
3
Water tank capacity
8 L
Noise level *
62 dB
Airflow (high speed)
336 m³/h
Timer
Yes
Timer duration (maximum)
15 h
Remotely operated
Yes
Handle(s)
Yes
Cord length
70.9" (1.8 m)
Power
AC input voltage
220 - 240 V
Power
AC input frequency
50 Hz
Design
Built-in display
Yes
Display type
LED
Product color *
White
Weight & dimensions
Width
15" (380 mm)
Depth
13.8" (350 mm)
Height
27.6" (700 mm)
Weight
16.8 lbs (7.6 kg)
Package width
17.1" (435 mm)
Package depth
15" (380 mm)
Package height
28.9" (734 mm)
Package weight
21.2 lbs (9.6 kg)
Packaging content
Handheld remote control
Yes