location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bear Check ‘Bear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZDQ-A14B3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZDQ-A14B3
Category:
Kitchen appliances used to cook eggs e.g. a device to poach eggs in the microwave.
Egg Cookers Check ‘Bear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White :
The short editorial description of Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White

360 W, 220V, 50Hz
More>>>
Short summary description Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White:
This short summary of the Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Bear ZDQ-A14B3, 360 W, 220 V, 50 Hz, 6.3" (160 mm), 6.22" (158 mm), 9.45" (240 mm)

Long summary description Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White:
This is an auto-generated long summary of Bear ZDQ-A14B3 egg cooker 7 egg(s) 360 W White based on the first three specs of the first five spec groups.

Bear ZDQ-A14B3. Power: 360 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 6.3" (160 mm), Depth: 6.22" (158 mm), Height: 9.45" (240 mm)