location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bear Check ‘Bear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YSH-A15M1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YSH-A15M1
Category:
Device similar to an electric kettle, used for making tea.
Tea Makers Check ‘Bear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White :
The short editorial description of Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White

1.5L, 1000W, 220V, 50Hz
More>>>
Short summary description Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White:
This short summary of the Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bear YSH-A15M1, 1000 W, 220 V, 50 Hz, 7.09" (180 mm), 8.66" (220 mm), 9.45" (240 mm)

Long summary description Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White:
This is an auto-generated long summary of Bear YSH-A15M1 tea maker 1.5 L 1000 W Metallic, Translucent, White based on the first three specs of the first five spec groups.

Bear YSH-A15M1. Power: 1000 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 7.09" (180 mm), Depth: 8.66" (220 mm), Height: 9.45" (240 mm). Product color: Metallic, Translucent, White