be.ez logo

be.ez Le mini Sweet 12" Purple

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38581
Info modified on:
21 Oct 2022, 10:14:32
Long product name be.ez Le mini Sweet 12" Purple:

Le mini Sweet

Short summary description be.ez Le mini Sweet 12" Purple:

be.ez Le mini Sweet, 12", 21.2 oz (600 g)

Long summary description be.ez Le mini Sweet 12" Purple:

be.ez Le mini Sweet. Maximum screen size: 12". Weight: 21.2 oz (600 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.