location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BN233
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN233 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052183663
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 08:46:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 700 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - Active 5.31" (13.5 cm) 1800
  • - Black
Guarantee: 5 Years
Long product name be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black :
The short editorial description of be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black

Straight Power 10 700W - OCP/OVP/UVP/SCP/OTP/OPP, ATX 2.4, 100000h, 17ms, FDB
More>>>
be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black:
The official marketing text of be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black as supplied by the manufacturer

World Class Quiet and Efficiency

be quiet! Straight Power 10 700W provides a new level of silent performance for systems that demand whisper-quiet operation without compromising on power quality.

The superior features are:
- Virtually inaudible SilentWings® 3 135mm fan with improved fan frame.
- Big funnel-shaped fan opening of the PSU case induces high airflow intake.
- 80PLUS® Gold power efficiency (up to 93%).
- Four high-performance 12V-rails.
- Power signal stability unmatched in its class.
- Powerful GPU support with four PCI-Express connectors.
- Premium 105°C-rated parts enhance stability and reliability.
- ErP 2014 ready.
- Sleeved cable lengths for convenient cable routing and connections.
- German product conception, design and quality control.

Whether you’re building a high-performance multi-GPU gaming system, assembling an extraordinarily quiet multimedia PC, or simply seeking a better, quieter upgrade for an existing system, be quiet! Straight Power 10 700W is a ‘Best Choice.’

Short summary description be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black:
This short summary of the be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! BN233, 700 W, 100 - 240 V, 770 W, 50 - 60 Hz, 10 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

be quiet! BN233. Total power: 700 W, AC input voltage: 100 - 240 V, Peak power: 770 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 5.31" (13.5 cm). Width: 6.3" (160 mm), Depth: 5.91" (150 mm), Height: 3.39" (86 mm)

Power
Total power *
700 W
Peak power
770 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
10 A
Maximum input current (@110V)
+12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V
Power factor
0.97
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
150 W
Combined power (+12V)
672 W
Combined power (+5V)
150 W
Combined power (-12V)
6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
25 A
Max output current (+12V1)
18 A
Max output current (+12V2)
18 A
Max output current (+12V3)
22 A
Max output current (+12V4)
22 A
Max output current (+5V)
25 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
3 A
Hold time
17 ms
Efficiency
93%
Power protection features
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
11
Peripheral (Molex) power connectors (4-pin) *
4
PCI Express power connectors (6+2 pin)
4
CPU power connector (4+4 pin)
Yes
Floppy drive power connector
1
Floppy disk drive connector
Yes
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS Gold
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.4
EPS version
2.92
Bearing technology
FDB
Mean time between failures (MTBF)
100000 h
Safety
CE, CB, TÜV, FCC, cRUus, cTUVus, BSMI
Design
Product color
Black
Cooling type
Active
Fan diameter
5.31" (13.5 cm)
Number of fans
1 fan(s)
Fan speed
1800
Weight & dimensions
Width
6.3" (160 mm)
Depth
5.91" (150 mm)
Height
3.39" (86 mm)
Weight
4.94 lbs (2.24 kg)
Packaging data
Manual
Yes
Package width
12.9" (328 mm)
Package depth
9.76" (248 mm)
Package height
4.02" (102 mm)
Package weight
6.33 lbs (2.87 kg)
Package type
Box
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
Noise level (silent mode, <30%)
10.9 dB
Noise level (quiet mode, 50%)
11.9 dB
Noise level (full-load mode, 100%)
23.1 dB
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 03:40:36
Uk has collected 18 expert reviews for be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
uk.hardware.info
Updated:
2017-12-23 01:37:22
Skylake-X and Threadripper CPUs, and GTX 1080 Ti and Vega GPUs have one thing in common: they consume a lot of power. If you want to build a high-end system, you have to choose a fitting power supply. We tested 39 models that can supply 700 or up to and i...
Bottom line The performance of all of the tested power supplies are good or very good across the board. The Be quiet! Pure Power 9 CM 700W and the Cooler Master MasterWatt Lite 700W drop down a little bit too far with their voltage on the 12 volt rail at high load, b...
0%
hitechlegion.com
Updated:
2015-12-10 03:38:38
The word "power" to me embodies strength, toughness, and an overall general ability to accomplish anything. It has been used in many mainstream media forms, for example; “by the power of Grayskull… I have the power”, “use the power of the force.” It carri...
Good Silent Fan utilizing SilentWings 3 Technology, Extremely Stable Voltage Regulation, 80 Plus Gold, NVIDIA SLI and AMD Crossfire ready, Partially Modular Cables, Highquality Components, Five Year Warranty, 4th Gen Haswell CPU Ready...
Bad Aesthetics...
Bottom line The be quiet! Straight Power 10 seems to pack an exceptional punch in terms of power delivery, regulation and stability, as well as the silent operation with the utilized technology to avoid coil whine and fan noise. With the full feature set, modular c...
0%
3dGameMan.com
Updated:
2015-12-10 03:39:22
The Be Quiet! Straight Power 10 700W CM Power Supply is the perfect fit for most, especially those who need a quiet power supply. It looks awesome, build quality is excellent, comes with sleeved leads, 80+ Gold certified and a 5 year warranty. Be Quiet! o...
0%
overclockers.com
Updated:
2015-12-10 03:39:30
Be Quiet! has one of the strangest, if not the strangest, brand name in the computer technology industry. Their name however is very well known as well, as they are the most popular European manufacturer of computer power supply units. They have a very st...
Bottom line Be Quiet! markets the Straight Power 10 series as their mainstream offering, with the series being a stepping stone between the value Pure Power series and the premium (and ludicrously expensive) Dark Power Pro series. With models ranging from 400W to 8...
0%
pureoverclock.com
Updated:
2015-12-10 03:39:51
be quiet! has an established reputation in the power supply market for those living in Europe, but the company isn't quite as well known in North America. Looking to make further inroads into North America with the Straight Power 10 700W, it's targeting a...
Good Unique styling; Modular; Great performance; Very quiet...
Bad Availability in North America; Expensive against competitors...
Bottom line Great combination of pleasing minimalist aesthetics, solid build quality, and very good performance, though it's a bit on the expensive side...
0%
Brand Image Article code product Stock Price from
be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black
(show image)
BN237 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN236 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN235 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN234 BN234 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN232 BN232 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN231 BN231 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black
(show image)
BN230 Straight Power 10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)