location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barracuda Networks Check ‘Barracuda Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Web Filter 910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BYF910A5
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Barracuda Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barracuda Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s :
The short editorial description of Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s

500 - 1000Mbps Throughput, 300Gb Web Cache Size, 2500 – 4500 Concurrent Users, 20000 - 35000 Active TCP Connections, 1 x Gigabit Ethernet Passthrough, 2U Fullsize, 5 Year EU
More>>>
Short summary description Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s:
This short summary of the Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Barracuda Networks Web Filter 910, 1 Gbit/s, 1 Gbit/s, 4500 user(s), IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, SSL/TLS, Wired

Long summary description Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s:
This is an auto-generated long summary of Barracuda Networks Web Filter 910 hardware firewall 2U 1 Gbit/s based on the first three specs of the first five spec groups.

Barracuda Networks Web Filter 910. Firewall throughput: 1 Gbit/s, Maximum data transfer rate: 1 Gbit/s. Concurrent users: 4500 user(s). Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: SSL/TLS. Connectivity technology: Wired, WAN connection: Ethernet (RJ-45)