Barbie logo

Barbie Fashionistas HJT01 doll

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10207
Info modified on:
06 Nov 2024, 17:40:29
Bullet Points Barbie Fashionistas HJT01 doll:
  • - Designed to reflect the world kids see today, this diverse line of Barbie Fashionistas showcases bright and trendy styles that make for endless storytelling possibilities.
  • - This Barbie doll has a curvy body shape and wavy blonde hair styled in a half-up 'do! Super cute accessories like a pink fanny pack and gold ankle boots make her personality pop.
  • - She is fashionably fierce in a bodycon skirt set printed with a graphic 'GRL PWR' motif!
  • - Designed with a zipper, the reusable vinyl bag can store a doll or Barbie fashions and accessories. Kids can use it for on-the-go-play and decorate it with their own art supplies, like stickers!
  • - More variety makes collecting Barbie Fashionistas dolls even more fun -- they're the perfect gift for kids 3 years and older! (Each sold separately, subject to availability).
Long product name Barbie Fashionistas HJT01 doll:

Barbie Doll #202

Barbie Fashionistas HJT01 doll:

Barbie Fashionistas celebrate diversity and offer endless possibilities for storytelling and fashion exploration. With this inclusive range of dolls, kids can see how fun it is to express personality through style! They're an ideal gift for fashion-loving kids everywhere. Each sold separately, subject to availability. Dolls cannot stand alone. Colours and decorations may vary.

Short summary description Barbie Fashionistas HJT01 doll:

Barbie Fashionistas HJT01, Fashion doll, Female, 3 yr(s), Girl, 11.2" (285 mm), 6.14 oz (174 g)

Long summary description Barbie Fashionistas HJT01 doll:

Barbie Fashionistas HJT01. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 11.2" (285 mm), Weight: 6.14 oz (174 g). Material: Plastic, Fabric, Product color: Multicolor

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.