location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Dreamtopia CFF37 doll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dreamtopia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barbie Bride Doll
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFF37 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961056341 show
Category: Dolls Check ‘Barbie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:47:31
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barbie Dreamtopia CFF37 doll
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recreate memorable weddings and design fairytale adventures with this stunning bride doll.
  • - Dressed for her special day, Barbie doll is ready to begin her happily ever after -- her way.
  • - She makes a magnificent modern bride in a simple silhouette infused with pink and featuring a glittery pink print on her skirt.
  • - A gorgeous statement necklace and headband with veil complete the beautiful bridal look.
  • - Place her pink bouquet in her hand to send her down the aisle and into girls’ imaginations!
Long product name Barbie Dreamtopia CFF37 doll :
The short editorial description of Barbie Dreamtopia CFF37 doll

Barbie Bride Doll
More>>>
Barbie Dreamtopia CFF37 doll:
The official marketing text of Barbie Dreamtopia CFF37 doll as supplied by the manufacturer

Celebrate weddings and play out your own happily ever after with this beautiful Barbie bride doll. Dressed for the special day, Barbie doll is ready to walk down the aisle in a contemporary look that includes all the traditional accessories for a magical wedding. The stunning bride wears a dress with strapless bodice and trendy pink filigree skirt. A striking statement necklace and matching headband with veil complete the ensemble, and a ring on her finger says, 'I do!' Send Barbie doll down the aisle holding the pretty pink bouquet that fits in her hand, ready to toss to best friends. Young imaginations can play out so many wedding stories with Barbie bride doll. Doll cannot stand alone. Colours and decorations may vary.

Short summary description Barbie Dreamtopia CFF37 doll:
This short summary of the Barbie Dreamtopia CFF37 doll data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Dreamtopia CFF37, Fashion doll, Female, 3 yr(s), Girl, 13" (330.2 mm), Multicolor

Long summary description Barbie Dreamtopia CFF37 doll:
This is an auto-generated long summary of Barbie Dreamtopia CFF37 doll based on the first three specs of the first five spec groups.

Barbie Dreamtopia CFF37. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 13" (330.2 mm). Material: Plastic, Fabric, Product color: Multicolor

Features
Product color *
Multicolor
Doll type *
Fashion doll
Doll's gender *
Female
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Material
Plastic, Fabric
Country of origin
Indonesia
Year
2022
Learning & training skills
Imaginative playing
Yes
Role playing
Yes
Learning & training skills
Motor skills training
Battery
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Technical details
Compliance certificates
CE
Weight & dimensions
Width
6" (152.4 mm)
Depth
2.5" (63.5 mm)
Height *
13" (330.2 mm)
Packaging data
Package width
6.5" (165.1 mm)
Package depth
2.37" (60.3 mm)
Package height
12.8" (323.9 mm)
Package weight
9.5 oz (269.4 g)
Package volume
2977.5715 cm³
Package type
Blister card
Packaging content
Batteries included
No
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
30887961056342
Master (outer) case width
6.46" (164 mm)
Master (outer) case length
13.3" (339 mm)
Master (outer) case height
7.28" (185 mm)
Master (outer) case volume
11400 cm³
Master (outer) case weight
28.6 oz (810 g)
Number of cartons per pallet
144 pc(s)
Number of cartons per pallet layer
144 pc(s)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
30887961056342
Quantity per pallet
432 pc(s)
Quantity per pallet layer
432 pc(s)
Quantity per intermodal container (20ft)
6840 pc(s)
Quantity per intermodal container (40ft)
14721 pc(s)
Products per intermodal container (48ft)
20818 pc(s)
Products per intermodal container (53ft)
22305 pc(s)
Supplier features
Assembly required
No
Languages support
Multi
Other features
Recommended age (min)
36 month(s)
Recommended age (max)
108 month(s)