location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bals Elektrotechnik Check ‘Bals Elektrotechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
246
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
246
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4024941002462
Category:
An electrical connector is an electro-mechanical device for joining electrical circuits as an interface using a mechanical assembly.
Electrical Standard Connectors Check ‘Bals Elektrotechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bals Elektrotechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE :
The short editorial description of Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE

16A, 2P+PE, 380 - 415V, 50/60 Hz, IP44, 87 x 64 mm
More>>>
Short summary description Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE:
This short summary of the Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE data-sheet is auto-generated and uses the product title and the first six key specs.

Bals Elektrotechnik 246, 16 A, 380 - 415 V, 50 - 60 Hz, 2P+PE, 9 h, Male

Long summary description Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE:
This is an auto-generated long summary of Bals Elektrotechnik 246 electrical standard connector 16 A 2P+PE based on the first three specs of the first five spec groups.

Bals Elektrotechnik 246. Current: 16 A, Voltage: 380 - 415 V, AC input frequency: 50 - 60 Hz. Number of poles: 2P+PE, Reference: 9 h, Connector gender: Male