Balay 3BI-897 cooker hood Wall-mounted Sand 720 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5656
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BI-897 cooker hood Wall-mounted Sand 720 m³/h:

Balay 3BI-897, 720 m³/h, Recirculating, 58 dB, Wall-mounted, Sand, Buttons

Long summary description Balay 3BI-897 cooker hood Wall-mounted Sand 720 m³/h:

Balay 3BI-897. Maximum extraction power: 720 m³/h, Type of extraction: Recirculating, Noise level: 58 dB. Type: Wall-mounted, Product color: Sand, Control type: Buttons. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 210 W, Power consumption (typical): 232 W. Width: 43.3" (1100 mm), Depth: 29.5" (750 mm), Height: 37" (940 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.