Balay 3BC-798 cooker hood Wall-mounted Stainless steel 770 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9186
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BC-798 cooker hood Wall-mounted Stainless steel 770 m³/h:

Balay 3BC-798, 770 m³/h, Recirculating, 57 dB, Wall-mounted, Stainless steel, Buttons

Long summary description Balay 3BC-798 cooker hood Wall-mounted Stainless steel 770 m³/h:

Balay 3BC-798. Maximum extraction power: 770 m³/h, Type of extraction: Recirculating, Noise level: 57 dB. Type: Wall-mounted, Product color: Stainless steel, Control type: Buttons. Bulb power: 60 W, Number of bulbs: 3 bulb(s), Bulb type: Halogen. Motor power: 215 W, Power consumption (typical): 275 W. Width: 35.4" (900 mm), Depth: 19.7" (500 mm), Height: 26.4" (670 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.