Balay 3BC-162 cooker hood Built-in Stainless steel 380 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13147
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BC-162 cooker hood Built-in Stainless steel 380 m³/h:

Balay 3BC-162, 380 m³/h, Recirculating, 56 dB, Built-in, Stainless steel, Rotary

Long summary description Balay 3BC-162 cooker hood Built-in Stainless steel 380 m³/h:

Balay 3BC-162. Maximum extraction power: 380 m³/h, Type of extraction: Recirculating, Noise level: 56 dB. Type: Built-in, Product color: Stainless steel, Control type: Rotary. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 140 W, Power consumption (typical): 180 W. Width: 23.5" (598 mm), Depth: 19.7" (500 mm), Height: 4.72" (120 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.