location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Balance 625642 digital weather station Silver LCD AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Balance Check ‘Balance’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625642
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
625642
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712511158324
Category:
Devices used in home and office to measure temperature and other weather conditions.
Digital Weather Stations Check ‘Balance’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Balance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2019 09:50:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Balance 625642 digital weather station Silver LCD AC :
The short editorial description of Balance 625642 digital weather station Silver LCD AC

Radio-Controlled Weather Station Indoor and Outdoor Silver
More>>>
Short summary description Balance 625642 digital weather station Silver LCD AC:
This short summary of the Balance 625642 digital weather station Silver LCD AC data-sheet is auto-generated and uses the product title and the first six key specs.

Balance 625642, Silver, Indoor thermometer, Outdoor thermometer, Thermometer, Thermometer, Plastic, 0 - 50 °C

Long summary description Balance 625642 digital weather station Silver LCD AC:
This is an auto-generated long summary of Balance 625642 digital weather station Silver LCD AC based on the first three specs of the first five spec groups.

Balance 625642. Product color: Silver, Measuring functions: Indoor thermometer, Outdoor thermometer, Measuring functions trend display: Thermometer. Display type: LCD. Power source: AC. Width: 2.95" (75 mm), Depth: 1.57" (40 mm), Height: 6.5" (165 mm)