location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech BT5810-150 23" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT5810-150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT5810-150/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019318551185
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points B-Tech BT5810-150 23" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 44.1 lbs (20 kg)
  • - Maximum screen size: 23" Ceiling
  • - Minimum VESA mount: 3.94 x 2.95" (100 x 75 mm) Maximum VESA mount: 3.94 x 2.95" (100 x 75 mm)
  • - Number of displays supported: 1
  • - Black
Long product name B-Tech BT5810-150 23" Black :
The short editorial description of B-Tech BT5810-150 23" Black

Flat Screen Ceiling Mount, 1545mm (60.8"), Black
More>>>
B-Tech BT5810-150 23" Black:
The official marketing text of B-Tech BT5810-150 23" Black as supplied by the manufacturer

For Small Screens

- Flat screen ceiling mount designed for screens up
- to 23” (58cm) / 20kg (44lbs)
- Suitable for screens using VESA® fixings up to 100 x 100mm
- Security locking screw and Allen key provided
- Integrated cable management

Short summary description B-Tech BT5810-150 23" Black:
This short summary of the B-Tech BT5810-150 23" Black data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech BT5810-150, 23", 44.1 lbs (20 kg), 3.94 x 2.95" (100 x 75 mm), 3.94 x 2.95" (100 x 75 mm), Black

Long summary description B-Tech BT5810-150 23" Black:
This is an auto-generated long summary of B-Tech BT5810-150 23" Black based on the first three specs of the first five spec groups.

B-Tech BT5810-150. Maximum weight capacity: 44.1 lbs (20 kg), Maximum screen size: 23", Minimum VESA mount: 3.94 x 2.95" (100 x 75 mm), Maximum VESA mount: 3.94 x 2.95" (100 x 75 mm). Product color: Black

Mounting
Maximum weight capacity *
44.1 lbs (20 kg)
Maximum screen size *
23"
Minimum VESA mount *
3.94 x 2.95" (100 x 75 mm)
Maximum VESA mount *
3.94 x 2.95" (100 x 75 mm)
Number of displays supported
1
Mounting
Mounting type *
Ceiling
Design
Product color *
Black
Weight & dimensions
Height (max)
60.8" (154.5 cm)