240Q Video Server offers 5/6 fps per channel. Motion JPEG video simultaneously on four channels. HTTPS encryption and multiple user access levels protection. Built-in Video Motion Detection powerful event management and PTZ-support
Axis 240Q, CPU: ETRAX 100LX 32bit, 32 MB, 8 MB, 704 x 480 pixels, Pentium III CPU 500 MHz, 128 MB
Axis 240Q. Built-in processor: CPU: ETRAX 100LX 32bit, Internal memory: 32 MB, Flash memory: 8 MB. Safety: EN60950, Certification: EMC: CE compliant according to: EN550022/1998 Class B, EN550024/1998, EN61000-3-2: 2000,.... Supported network protocols: HTTP, HTTPS, SSL/TLS, TCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS. Power consumption (typical): 8 W, Power requirements: 7 - 20 V DC. Dimensions (WxDxH): 1.65 x 6.1 x 5.51" (42 x 155 x 140 mm), Weight: 19 oz (540 g)