Axis logo

Axis 211 Kit 640 x 480 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40890
Info modified on:
11 Jul 2022, 14:00:54
Long product name Axis 211 Kit 640 x 480 pixels:

AXIS 211 + AXIS HOV Housing VT + wall mount w/ internal cable channel & power supply.

Short summary description Axis 211 Kit 640 x 480 pixels:

Axis 211 Kit, 0.75 lx, CCD, 1/4", 3 - 8 mm, 640 x 480 pixels, 12.2 oz (345 g)

Long summary description Axis 211 Kit 640 x 480 pixels:

Axis 211 Kit. Minimum illumination: 0.75 lx. Sensor type: CCD, Optical sensor size: 1/4". Focal length range: 3 - 8 mm. Maximum resolution: 640 x 480 pixels. Weight: 12.2 oz (345 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.