20 - 20000Hz, 110dB, 16Ω, 3.5 mm, 1.2m
AWEI TE850vi, Wired, 20 - 20000 Hz, Headset, Black, Blue
AWEI TE850vi. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Black, Blue