location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater 450E International
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002678
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026782
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:14:18
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White :
The short editorial description of AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White

AVM FRITZ!WLAN Repeater 450E International
More>>>
AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White:
The official marketing text of AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White as supplied by the manufacturer

The FRITZ!WLAN Repeater 450E Edition International is increasing the range of wireless networks. This repeater supports fast wireless connections of up to 450 Mbit/s in the 2.4-GHz band. A gigabit LAN port provides for integration of devices without their own wireless LAN into the home network.

Ultra-fast Wireless N – high data throughput
The FRITZ!WLAN Repeater 450E supports all common radio standards, exploiting the advantages of Wireless N at up to 450 Mbit/s. The device is also downward compatible to the 802.11g and b standards. Thanks to deployment of MIMO (Multiple Input Multiple Output) antennas and the latest technology for optimizing range and throughput, the range and data rates are significantly higher than those of the previous solutions based on 11n.

Maximum wireless security – compact design
Maximum security is ensured by the FRITZ!WLAN Repeater 450E's support of the latest encryption methods like WPA2 (802.11i), WPA and WEP. Information on the operating status is displayed directly on the device LEDs. The LED display also allows the ideal position for the device to be determined, as they indicate the quality of the wireless signal. The especially compact design means the device can be plugged into practically any 230V socket—no special equipment or cables are needed.

Simple installation – a perfect combination with the FRITZ!Box
The FRITZ!WLAN Repeater 450E dovetails perfectly with the other FRITZ!Box products for wireless LAN. With WPS (Wi-Fi Protected Setup) the repeater is installed at the click of a button or through a convenient browser-based wizard. The FRITZ!WLAN Repeater 450E makes it easy and convenient to extend the wireless range of products that already support WPS, including the AVM FRITZ!Box models 7490, 7390, 3390. The repeater can adopt the settings for wireless LAN night service and wireless LAN guest access from the FRITZ!Box.

Gigabit LAN port for flexible deployment
A fast gigabit LAN port even allows the connection of network devices like TVs, Blu-ray players or printers to be integrated into the home network. Alternatively, in LAN bridge operating mode the FRITZ!WLAN Repeater 450E can be connected with a router using a network cable or powerline connection. This means even long distances can be bridged effortlessly.

AVM FRITZ!WLAN Repeater 450E at a glance:
- Increases the range of common wireless networks quickly and easily
- Works in wireless radio networks compliant with 802.11n (450 Mbit/s), 802.11g (54 Mbit/s) and 802.11b (11 Mbit/s)
- Devices connected to the gigabit LAN port (computers, printers, audio/video players, etc.) receive wireless LAN functionality
- LAN bridge: Connection to a router using the network port or a powerline connection
- Secure wireless connections thanks to WPA2 encryption
- Simple configuration at the click of a button (WPS) or using the wizard
- 8 LEDs to display operating status and to determine the ideal position for the device by indicating the quality of the wireless signal
- Wireless LAN night service and guest access parameters can be adopted from the FRITZ!Box
- Compact design for use at practically any 230-V outlet
- Dovetails perfectly with the wireless LAN products of the FRITZ!Box family

Short summary description AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White:
This short summary of the AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN Repeater 450E International, 450 Mbit/s, Red, White

Long summary description AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White:
This is an auto-generated long summary of AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN Repeater 450E International. Maximum data transfer rate: 450 Mbit/s. Frequency band: 2.4 GHz. Connectivity technology: Wireless. Security algorithms: WEP, WPA, WPA2, WPS. Product color: Red, White

Data transmission
Maximum data transfer rate *
450 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Ports & interfaces
Connectivity technology
Wireless
Ethernet LAN (RJ-45) ports
1
Security
Security algorithms
WEP, WPA, WPA2, WPS
Features
Product color
Red, White
Power
Power consumption (typical)
5 W
Weight & dimensions
Dimensions (WxDxH)
2.99 x 2.99 x 3.98" (76 x 76 x 101 mm)
Weight
4.23 oz (120 g)
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 01:25:12
Uk has collected 9 expert reviews for AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)